ITT Cannon Circular Connector, Plug, Size 8, 3 Position, Cable; Product Range Itt Cannon KPT06US8-3P

Description
CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-3 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-3 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, Size 8, 3 Position, Cable; Product Range Itt Cannon - 40M0183 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 3 Position, Cable; Product Range Itt Cannon
40M0183
Circular Connector, Plug, Size 8, 3 Position, Cable; Product Range Itt Cannon 40M0183
CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-3 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-3 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40M0183
Product Name Circular Connector, Plug, Size 8, 3 Position, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A04S25D04B71DNG1A-A001 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm N Connector, N 90° Plug - 190511 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details