ITT CANNON
KPT06US10-6P -- KPT 6C 6#20 PIN PLUG ITT CANNON
ITT Cannon
Kpt 6C 6#20 Pin Plug Itt Cannon
KPT06US10-6P
Description
KPT 6C 6#20 PIN PLUG
Description
KPT 6C 6#20 PIN PLUG
Suppliers
Kpt 6C 6#20 Pin Plug Itt Cannon
60M4758
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
60M4758 |
|
Product Name
|
Kpt 6C 6#20 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry
Straight
Termination
Crimp
View Details