ITT CANNON
KPT06U8-4PW -- KPT 4C 4#20 PIN PLUG ITT CANNON
ITT Cannon
Kpt 4C 4#20 Pin Plug Itt Cannon
KPT06U8-4PW
Description
KPT 4C 4#20 PIN PLUG
Description
KPT 4C 4#20 PIN PLUG
Suppliers
Kpt 4C 4#20 Pin Plug Itt Cannon
64R6735
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
64R6735 |
|
Product Name
|
Kpt 4C 4#20 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details