ITT Cannon Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Itt Cannon KPT06P8-4P

Description
KPT 4C 4#20 PIN PLUG
Request a Quote Datasheet
Description
KPT 4C 4#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT06P8-4P - PEI-Genesis
Philadelphia, PA, United States
KPT 4C 4#20 PIN PLUG

KPT 4C 4#20 PIN PLUG

Buy Now
Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Itt Cannon - 99F8802 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Itt Cannon
99F8802
Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Itt Cannon 99F8802
CIRCULAR CONNECTOR, PLUG, SIZE 8, 4 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-4 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 4 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-4 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT06P8-4P 99F8802
Product Name Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data