ITT Cannon
Kpt 55C 55#20 Pin Plug Itt Cannon
KPT06P22-55PZ
Description
KPT 55C 55#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPT 55C 55#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Kpt 55C 55#20 Pin Plug Itt Cannon
26AC1016
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPT06P22-55PZ |
26AC1016 |
|
Product Name
|
|
Kpt 55C 55#20 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
8.0 amps
View Details
2 suppliers
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
6 AWG
View Details
5 suppliers
Connector Type
RF and Microwave Connector
View Details
2 suppliers