ITT Cannon Circular Connector Plug Size 22, 36 Position, Cable; Product Range Itt Cannon KPT06P22-36P

Description
KPT 36C 36#20 PIN PLUG
Request a Quote
Description
KPT 36C 36#20 PIN PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 22, 36 Position, Cable from ITT Cannon is designed for reliable interconnect solutions in various applications. This connector features a straight plug shell style and includes 36 solder pin contacts, ensuring secure electrical connections. The coupling style is bayonet, which provides a robust and quick mating mechanism. The contact plating is gold, enhancing conductivity and corrosion resistance. This product is part of the KPT series, known for its durability and performance in demanding environments. It is important to note that this connector is not RoHS compliant, which may be a consideration for certain projects.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 22, 36 Position, Cable from ITT Cannon is designed for reliable interconnect solutions in various applications. This connector features a straight plug shell style and includes 36 solder pin contacts, ensuring secure electrical connections. The coupling style is bayonet, which provides a robust and quick mating mechanism. The contact plating is gold, enhancing conductivity and corrosion resistance. This product is part of the KPT series, known for its durability and performance in demanding environments. It is important to note that this connector is not RoHS compliant, which may be a consideration for certain projects.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT06P22-36P - PEI-Genesis
Philadelphia, PA, United States
KPT 36C 36#20 PIN PLUG

KPT 36C 36#20 PIN PLUG

Buy Now
Circular Connector Plug Size 22, 36 Position, Cable; Product Range Itt Cannon - 02K2161 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 36 Position, Cable; Product Range Itt Cannon
02K2161
Circular Connector Plug Size 22, 36 Position, Cable; Product Range Itt Cannon 02K2161
CIRCULAR CONNECTOR PLUG SIZE 22, 36 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:36Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 36 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:36Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT06P22-36P 02K2161
Product Name Circular Connector Plug Size 22, 36 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-107-474-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Long - 114555P9 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details