ITT Cannon Circular Connector Plug Size 20, 24 Position, Cable; Product Range Itt Cannon KPT06P20-24P

Description
CIRCULAR CONNECTOR PLUG SIZE 20, 24 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 20, 24 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 20, 24 Position, Cable, part number 40M0177, is designed for applications requiring reliable electrical connections in various environments. It features a straight plug shell style and accommodates 24 solder pin contacts. The coupling style is bayonet, which provides secure mating and ease of use. The connector is constructed to meet the standards of the KPT series, ensuring compatibility with a wide range of industrial and military applications. The contact plating is gold, enhancing conductivity and corrosion resistance. This connector is suitable for projects that demand robust performance and durability in challenging conditions.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 20, 24 Position, Cable, part number 40M0177, is designed for applications requiring reliable electrical connections in various environments. It features a straight plug shell style and accommodates 24 solder pin contacts. The coupling style is bayonet, which provides secure mating and ease of use. The connector is constructed to meet the standards of the KPT series, ensuring compatibility with a wide range of industrial and military applications. The contact plating is gold, enhancing conductivity and corrosion resistance. This connector is suitable for projects that demand robust performance and durability in challenging conditions.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 20, 24 Position, Cable; Product Range Itt Cannon - 40M0177 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 24 Position, Cable; Product Range Itt Cannon
40M0177
Circular Connector Plug Size 20, 24 Position, Cable; Product Range Itt Cannon 40M0177
CIRCULAR CONNECTOR PLUG SIZE 20, 24 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 24 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40M0177
Product Name Circular Connector Plug Size 20, 24 Position, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
SAE Hermetic Terminal Seal - 27406 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 500.0 amps
View Details
50 Ohm TNC Inline Jack - 190423(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details