KPT 8C 8#16 PIN PLUG
CIRCULAR CONNECTOR PLUG, SIZE 16, 8 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:16-8RoHS
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon KPT06P16-8P | 02K2153 |
| Product Name | Circular Connector Plug, Size 16, 8 Position, Cable; Product Range Itt Cannon | |
| Gender | Male / Plug |