ITT Cannon Circular Connector Plug Size 14, 18 Position, Cable; Product Range Itt Cannon KPT06P14-18S

Description
KPT 18C 18#20 SKT PLUG
Request a Quote Datasheet
Description
KPT 18C 18#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT06P14-18S - PEI-Genesis
Philadelphia, PA, United States
KPT 18C 18#20 SKT PLUG

KPT 18C 18#20 SKT PLUG

Buy Now
Circular Connector Plug Size 14, 18 Position, Cable; Product Range Itt Cannon - 02K2142 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 18 Position, Cable; Product Range Itt Cannon
02K2142
Circular Connector Plug Size 14, 18 Position, Cable; Product Range Itt Cannon 02K2142
CIRCULAR CONNECTOR PLUG SIZE 14, 18 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 18 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT06P14-18S 02K2142
Product Name Circular Connector Plug Size 14, 18 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 2262-A22525-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Cable socket - NEFU-X22F-M12G4 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 26 volts
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - SMT Spring Loaded Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details