ITT Cannon Circular Connector Plug Size 14, 12 Position, Cable; Product Range Itt Cannon KPT06P14-12PX

Description
KPT 12C 8#20 4#16 PIN PLUG
Request a Quote Datasheet
Description
KPT 12C 8#20 4#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPT 12C 8#20 4#16 PIN PLUG

KPT 12C 8#20 4#16 PIN PLUG

Buy Now
 - ITT Cannon KPT06P14-12PX - PEI-Genesis
Philadelphia, PA, United States
KPT 12C 8#20 4#16 PIN PLUG

KPT 12C 8#20 4#16 PIN PLUG

Buy Now
Circular Connector Plug Size 14, 12 Position, Cable; Product Range Itt Cannon - 60K6113 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 12 Position, Cable; Product Range Itt Cannon
60K6113
Circular Connector Plug Size 14, 12 Position, Cable; Product Range Itt Cannon 60K6113
CIRCULAR CONNECTOR PLUG SIZE 14, 12 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 12 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPT06P14-12PX ITT Cannon KPT06P14-12PX 60K6113
Product Name Circular Connector Plug Size 14, 12 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data