ITT Cannon Circular Connector Plug, Size 12, 8 Position, Cable; Product Range Itt Cannon KPT06P12-8PY

Description
KPT 8C 8#20 PIN PLUG
Request a Quote Datasheet
Description
KPT 8C 8#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPT 8C 8#20 PIN PLUG

KPT 8C 8#20 PIN PLUG

Buy Now
 - ITT Cannon KPT06P12-8PY - PEI-Genesis
Philadelphia, PA, United States
KPT 8C 8#20 PIN PLUG

KPT 8C 8#20 PIN PLUG

Buy Now
Circular Connector Plug, Size 12, 8 Position, Cable; Product Range Itt Cannon - 02K2134 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 12, 8 Position, Cable; Product Range Itt Cannon
02K2134
Circular Connector Plug, Size 12, 8 Position, Cable; Product Range Itt Cannon 02K2134
CIRCULAR CONNECTOR PLUG, SIZE 12, 8 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:12-8RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 12, 8 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:12-8RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPT06P12-8PY ITT Cannon KPT06P12-8PY 02K2134
Product Name Circular Connector Plug, Size 12, 8 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11023TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Blocks - 39.3210 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2002-1981/1000-429-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers