ITT Cannon Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Itt Cannon KPT06J8-4PW

Description
KPT 4C 4#20 PIN PLUG
Request a Quote Datasheet
Description
KPT 4C 4#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT06J8-4PW - PEI-Genesis
Philadelphia, PA, United States
KPT 4C 4#20 PIN PLUG

KPT 4C 4#20 PIN PLUG

Buy Now
Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Itt Cannon - 02K2112 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Itt Cannon
02K2112
Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Itt Cannon 02K2112
CIRCULAR CONNECTOR, PLUG, SIZE 8, 4 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-4 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 4 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-4 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT06J8-4PW 02K2112
Product Name Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Compact Flash - 10017964-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
2 suppliers
Terminal Blocks - 39.2402 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2000-5377/102-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers