ITT Cannon Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon KPT06J22-55PX

Description
KPT 06 CLASS J 55#20 PIN X
Request a Quote
Description
KPT 06 CLASS J 55#20 PIN X
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 22, 55 Position, Cable from ITT Cannon is designed for applications requiring reliable electrical connections. It features a straight plug shell style and accommodates 55 solder pin contacts. The coupling style is bayonet, ensuring secure connections in various environments. The contacts are gold plated, which enhances conductivity and corrosion resistance. This connector is suitable for use in demanding applications, including military and industrial settings, where durability and performance are critical. The product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 22, 55 Position, Cable from ITT Cannon is designed for applications requiring reliable electrical connections. It features a straight plug shell style and accommodates 55 solder pin contacts. The coupling style is bayonet, ensuring secure connections in various environments. The contacts are gold plated, which enhances conductivity and corrosion resistance. This connector is suitable for use in demanding applications, including military and industrial settings, where durability and performance are critical. The product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT06J22-55PX - PEI-Genesis
Philadelphia, PA, United States
KPT 06 CLASS J 55#20 PIN X

KPT 06 CLASS J 55#20 PIN X

Buy Now
Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon - 02K2105 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon
02K2105
Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon 02K2105
CIRCULAR CONNECTOR PLUG SIZE 22, 55 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 55 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT06J22-55PX 02K2105
Product Name Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details