ITT Cannon Circular Connector Plug Size 22, 36 Position, Cable; Product Range Itt Cannon KPT06J22-36PX

Description
KPT 36C 36#20 PIN PLUG
Request a Quote Datasheet
Description
KPT 36C 36#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT06J22-36PX - PEI-Genesis
Philadelphia, PA, United States
KPT 36C 36#20 PIN PLUG

KPT 36C 36#20 PIN PLUG

Buy Now
Circular Connector Plug Size 22, 36 Position, Cable; Product Range Itt Cannon - 75C9477 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 36 Position, Cable; Product Range Itt Cannon
75C9477
Circular Connector Plug Size 22, 36 Position, Cable; Product Range Itt Cannon 75C9477
CIRCULAR CONNECTOR PLUG SIZE 22, 36 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:36Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 36 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:36Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT06J22-36PX 75C9477
Product Name Circular Connector Plug Size 22, 36 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Male +6 Signal Right Angle Press Fit Connector - 80319RH6-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details