ITT Cannon Circular Connector Plug Size 18, 32 Position, Cable; Product Range Itt Cannon KPT06J18-32PW

Description
CIRCULAR CONNECTOR PLUG SIZE 18, 32 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR PLUG SIZE 18, 32 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 18, 32 Position, Cable; Product Range Itt Cannon - 02K2085 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 32 Position, Cable; Product Range Itt Cannon
02K2085
Circular Connector Plug Size 18, 32 Position, Cable; Product Range Itt Cannon 02K2085
CIRCULAR CONNECTOR PLUG SIZE 18, 32 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 32 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet
Circular Connector Assemblies - KPT06J18-32PW - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Assemblies
KPT06J18-32PW
Circular Connector Assemblies KPT06J18-32PW
CONN PLUG MALE 32P GOLD SLDR CUP

CONN PLUG MALE 32P GOLD SLDR CUP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 02K2085 KPT06J18-32PW
Product Name Circular Connector Plug Size 18, 32 Position, Cable; Product Range Itt Cannon Circular Connector Assemblies
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Coupling Bayonet
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Industrial Circular Connectors - 1115754 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details