ITT Cannon Circular Connectors - KPT06J14-18S KPT06J14-18S

Description
KPT 18C 18#20 SKT PLUG
Request a Quote Datasheet
Description
KPT 18C 18#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT06J14-18S - PEI-Genesis
Philadelphia, PA, United States
KPT 18C 18#20 SKT PLUG

KPT 18C 18#20 SKT PLUG

Buy Now
Circular Connectors - KPT06J14-18S - 1027276-KPT06J14-18S - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - KPT06J14-18S
1027276-KPT06J14-18S
Circular Connectors - KPT06J14-18S 1027276-KPT06J14-18S
Manufacturer: ITT Cannon, LLC Win Source Part Number: 1027276-KPT06J14-18S Packaging: Bulk Number of Positions: 18 Features: Backshell, Sealing Gland, Strain Relief Connector Type: Plug, Female Sockets Termination: Solder Cup Fastening Type: Bayonet Lock Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Voltage Rating: 600VAC, 850VDC Current Rating: 7.5A Ingress Protection: Environment Resistant Orientation: N (Normal) Mounting: Free Hanging (In-Line) Shell Size - Insert: 14-18 Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: ITT Cannon, LLC
Win Source Part Number: 1027276-KPT06J14-18S
Packaging: Bulk
Number of Positions: 18
Features: Backshell, Sealing Gland, Strain Relief
Connector Type: Plug, Female Sockets
Termination: Solder Cup
Fastening Type: Bayonet Lock
Contact Finish: Gold
Contact Finish Thickness: 50μin (1.27μm)
Voltage Rating: 600VAC, 850VDC
Current Rating: 7.5A
Ingress Protection: Environment Resistant
Orientation: N (Normal)
Mounting: Free Hanging (In-Line)
Shell Size - Insert: 14-18
Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circular Connector Plug Size 14, 18 Position, Cable; Product Range Itt Cannon - 73C3943 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 18 Position, Cable; Product Range Itt Cannon
73C3943
Circular Connector Plug Size 14, 18 Position, Cable; Product Range Itt Cannon 73C3943
CIRCULAR CONNECTOR PLUG SIZE 14, 18 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 18 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT06J14-18S 1027276-KPT06J14-18S 73C3943
Product Name Circular Connectors - KPT06J14-18S Circular Connector Plug Size 14, 18 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Solder Cup
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data