ITT Cannon Circular Connector Plug Size 14, 18 Position, Cable; Product Range Itt Cannon KPT06J14-18P

Description
KPT 18C 18#20 PIN PLUG
Request a Quote
Description
KPT 18C 18#20 PIN PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 14, 18 Position, Cable from ITT Cannon features a straight plug shell style and is designed for reliable interconnectivity in various applications. It includes 18 solder pin contacts and utilizes a bayonet coupling style for secure connections. The contact plating is gold, ensuring good conductivity and corrosion resistance. This connector is suitable for environments where durability and performance are critical, although it is not RoHS compliant. Engineers should consider this product for projects requiring robust and efficient electrical connections.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 14, 18 Position, Cable from ITT Cannon features a straight plug shell style and is designed for reliable interconnectivity in various applications. It includes 18 solder pin contacts and utilizes a bayonet coupling style for secure connections. The contact plating is gold, ensuring good conductivity and corrosion resistance. This connector is suitable for environments where durability and performance are critical, although it is not RoHS compliant. Engineers should consider this product for projects requiring robust and efficient electrical connections.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPT 18C 18#20 PIN PLUG

KPT 18C 18#20 PIN PLUG

Buy Now
 - ITT Cannon KPT06J14-18P - PEI-Genesis
Philadelphia, PA, United States
KPT 18C 18#20 PIN PLUG

KPT 18C 18#20 PIN PLUG

Buy Now
Circular Connector Plug Size 14, 18 Position, Cable; Product Range Itt Cannon - 26H6166 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 18 Position, Cable; Product Range Itt Cannon
26H6166
Circular Connector Plug Size 14, 18 Position, Cable; Product Range Itt Cannon 26H6166
CIRCULAR CONNECTOR PLUG SIZE 14, 18 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 18 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPT06J14-18P ITT Cannon KPT06J14-18P 26H6166
Product Name Circular Connector Plug Size 14, 18 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products