ITT Cannon Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Itt Cannon KPT06F8-4SW

Description
KPT 4C 4#20 SKT PLUG
Request a Quote
Description
KPT 4C 4#20 SKT PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, Size 8, 4 Position, Cable, part number KPT06F8-4SW, is designed for robust applications requiring reliable connectivity. It features a straight plug shell style and includes four size 20 solder cup contacts. The connector is constructed from aluminum alloy with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. This connector is rated for a contact current of 7.5 A and operates effectively within a temperature range of -55°C to +125°C (-67°F to 257°F). It is designed to withstand a minimum of 500 mating cycles and is compliant with IP67 standards, providing water-tightness under specified conditions. The connector also meets various testing standards, including VG95319, ensuring its reliability in demanding applications. Engineers considering this connector should note its suitability for environments where vibration and moisture resistance are critical.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, Size 8, 4 Position, Cable, part number KPT06F8-4SW, is designed for robust applications requiring reliable connectivity. It features a straight plug shell style and includes four size 20 solder cup contacts. The connector is constructed from aluminum alloy with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. This connector is rated for a contact current of 7.5 A and operates effectively within a temperature range of -55°C to +125°C (-67°F to 257°F). It is designed to withstand a minimum of 500 mating cycles and is compliant with IP67 standards, providing water-tightness under specified conditions. The connector also meets various testing standards, including VG95319, ensuring its reliability in demanding applications. Engineers considering this connector should note its suitability for environments where vibration and moisture resistance are critical.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT06F8-4SW - PEI-Genesis
Philadelphia, PA, United States
KPT 4C 4#20 SKT PLUG

KPT 4C 4#20 SKT PLUG

Buy Now
Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Itt Cannon - 34K6662 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Itt Cannon
34K6662
Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Itt Cannon 34K6662
CIRCULAR CONNECTOR, PLUG, SIZE 8, 4 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 4 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT06F8-4SW 34K6662
Product Name Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7921B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details