ITT Cannon Circular Connector Assemblies KPT06F8-3S

Description
KPT 3C 3#20 SKT PLUG
Request a Quote Datasheet
Description
KPT 3C 3#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPT 3C 3#20 SKT PLUG

KPT 3C 3#20 SKT PLUG

Buy Now
 - ITT Cannon KPT06F8-3S - PEI-Genesis
Philadelphia, PA, United States
KPT 3C 3#20 SKT PLUG

KPT 3C 3#20 SKT PLUG

Buy Now
Circular Connector Assemblies - 1003-KPT06F8-3S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1003-KPT06F8-3S-ND
Circular Connector Assemblies 1003-KPT06F8-3S-ND
26482 - STYLE SERIES I & MIL BAT

26482 - STYLE SERIES I & MIL BAT

Buy Now Datasheet
Circular Connector, Plug, Size 8, 3 Position, Cable; Product Range Itt Cannon - 91B6770 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 3 Position, Cable; Product Range Itt Cannon
91B6770
Circular Connector, Plug, Size 8, 3 Position, Cable; Product Range Itt Cannon 91B6770
CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site
Circular Conn, Plug, 8-3, Cable; Product Range Itt Cannon - 12AC9895 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 8-3, Cable; Product Range Itt Cannon
12AC9895
Circular Conn, Plug, 8-3, Cable; Product Range Itt Cannon 12AC9895
CIRCULAR CONN, PLUG, 8-3, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:8-3 RoHS Compliant: No

CIRCULAR CONN, PLUG, 8-3, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:8-3 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPT06F8-3S ITT Cannon KPT06F8-3S 1003-KPT06F8-3S-ND 91B6770
Product Name Circular Connector Assemblies Circular Connector, Plug, Size 8, 3 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data