ITT Cannon Circular Connector, Plug, Size 8, 3 Position, Cable; Product Range Itt Cannon KPT06F8-3PX

Description
KPT 3C 3#20 PIN PLUG
Request a Quote Datasheet
Description
KPT 3C 3#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT06F8-3PX - PEI-Genesis
Philadelphia, PA, United States
KPT 3C 3#20 PIN PLUG

KPT 3C 3#20 PIN PLUG

Buy Now
Circular Connector, Plug, Size 8, 3 Position, Cable; Product Range Itt Cannon - 02K2040 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 3 Position, Cable; Product Range Itt Cannon
02K2040
Circular Connector, Plug, Size 8, 3 Position, Cable; Product Range Itt Cannon 02K2040
CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-3 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-3 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT06F8-3PX 02K2040
Product Name Circular Connector, Plug, Size 8, 3 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Din Rail, Channel - 2946-2002-1661-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 18 AWG
View Details