ITT Cannon Circular Connector Assemblies KPT06F8-3P

Description
KPT 3C 3#20 PIN PLUG
Request a Quote Datasheet
Description
KPT 3C 3#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPT 3C 3#20 PIN PLUG

KPT 3C 3#20 PIN PLUG

Buy Now
 - ITT Cannon KPT06F8-3P - PEI-Genesis
Philadelphia, PA, United States
KPT 3C 3#20 PIN PLUG

KPT 3C 3#20 PIN PLUG

Buy Now
Circular Connector Assemblies - 1003-KPT06F8-3P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1003-KPT06F8-3P-ND
Circular Connector Assemblies 1003-KPT06F8-3P-ND
26482 - STYLE SERIES I & MIL BAT

26482 - STYLE SERIES I & MIL BAT

Buy Now Datasheet
Circular Connector, Plug, Size 8, 3 Position, Cable; Product Range Itt Cannon - 50B1311 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 3 Position, Cable; Product Range Itt Cannon
50B1311
Circular Connector, Plug, Size 8, 3 Position, Cable; Product Range Itt Cannon 50B1311
CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-3 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-3 RoHS Compliant: No

Supplier's Site
Circular Conn, Plug, 8-3, Cable; Product Range Itt Cannon - 12AC9894 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 8-3, Cable; Product Range Itt Cannon
12AC9894
Circular Conn, Plug, 8-3, Cable; Product Range Itt Cannon 12AC9894
CIRCULAR CONN, PLUG, 8-3, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-3; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 8-3, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-3; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPT06F8-3P ITT Cannon KPT06F8-3P 1003-KPT06F8-3P-ND 50B1311
Product Name Circular Connector Assemblies Circular Connector, Plug, Size 8, 3 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10212MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Wire to Board - 1920-1855-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Horizontal with Board
Termination Screw - Rising Cage Clamp
View Details
Din Rail, Channel - 2946-2000-5457/1102-953-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details