ITT Cannon Circular Connector, Plug, Size 8, 2 Position, Cable; Product Range Itt Cannon KPT06F8-2SF42

Description
KPT 2C 2#20 SKT PLUG
Request a Quote Datasheet
Description
KPT 2C 2#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT06F8-2SF42 - PEI-Genesis
Philadelphia, PA, United States
KPT 2C 2#20 SKT PLUG

KPT 2C 2#20 SKT PLUG

Buy Now
Circular Connector, Plug, Size 8, 2 Position, Cable; Product Range Itt Cannon - 25K5650 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 2 Position, Cable; Product Range Itt Cannon
25K5650
Circular Connector, Plug, Size 8, 2 Position, Cable; Product Range Itt Cannon 25K5650
CIRCULAR CONNECTOR, PLUG, SIZE 8, 2 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 2 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT06F8-2SF42 25K5650
Product Name Circular Connector, Plug, Size 8, 2 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Dubox ® - 10026805-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps
View Details
2 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2248-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers