ITT Cannon Circular Connector, Plug, Size 8, 2 Position, Cable; Product Range Itt Cannon KPT06F8-2P

Description
KPT 2C 2#20 PIN PLUG
Request a Quote
Description
KPT 2C 2#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT06F8-2P - PEI-Genesis
Philadelphia, PA, United States
KPT 2C 2#20 PIN PLUG

KPT 2C 2#20 PIN PLUG

Buy Now
Circular Connector, Plug, Size 8, 2 Position, Cable; Product Range Itt Cannon - 35C5412 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 2 Position, Cable; Product Range Itt Cannon
35C5412
Circular Connector, Plug, Size 8, 2 Position, Cable; Product Range Itt Cannon 35C5412
CIRCULAR CONNECTOR, PLUG, SIZE 8, 2 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-2 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 2 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-2 RoHS Compliant: No

Supplier's Site
Connector Circular Straight Plug 02Ct Pin Itt Cannon - 50AJ4044 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Straight Plug 02Ct Pin Itt Cannon
50AJ4044
Connector Circular Straight Plug 02Ct Pin Itt Cannon 50AJ4044
CONNECTOR CIRCULAR STRAIGHT PLUG 02CT PIN

CONNECTOR CIRCULAR STRAIGHT PLUG 02CT PIN

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT06F8-2P 35C5412 50AJ4044
Product Name Circular Connector, Plug, Size 8, 2 Position, Cable; Product Range Itt Cannon Connector Circular Straight Plug 02Ct Pin Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190608 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
High Speed ARINC 600: 100 and 150 ohm -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details