ITT Cannon Circular Connector Plug Size 24, 61 Position, Cable; Product Range Itt Cannon KPT06F24-61SW

Description
KPT 61C 61#20 SKT PLUG
Request a Quote Datasheet
Description
KPT 61C 61#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT06F24-61SW - PEI-Genesis
Philadelphia, PA, United States
KPT 61C 61#20 SKT PLUG

KPT 61C 61#20 SKT PLUG

Buy Now
Circular Connector Plug Size 24, 61 Position, Cable; Product Range Itt Cannon - 67H0272 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 24, 61 Position, Cable; Product Range Itt Cannon
67H0272
Circular Connector Plug Size 24, 61 Position, Cable; Product Range Itt Cannon 67H0272
CIRCULAR CONNECTOR PLUG SIZE 24, 61 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 24, 61 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT06F24-61SW 67H0272
Product Name Circular Connector Plug Size 24, 61 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products