ITT Cannon Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon KPT06F22-55SW

Description
KPT 55C 55#20 SKT PLUG
Request a Quote Datasheet
Description
KPT 55C 55#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT06F22-55SW - PEI-Genesis
Philadelphia, PA, United States
KPT 55C 55#20 SKT PLUG

KPT 55C 55#20 SKT PLUG

Buy Now
Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon - 67H0263 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon
67H0263
Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon 67H0263
CIRCULAR CONNECTOR PLUG SIZE 22, 55 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 55 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No

Supplier's Site Datasheet
Connector Circular Straight Plug 55Ct Socket Itt Cannon - 50AJ4040 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Straight Plug 55Ct Socket Itt Cannon
50AJ4040
Connector Circular Straight Plug 55Ct Socket Itt Cannon 50AJ4040
CONNECTOR CIRCULAR STRAIGHT PLUG 55CT SOCKET

CONNECTOR CIRCULAR STRAIGHT PLUG 55CT SOCKET

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT06F22-55SW 67H0263 50AJ4040
Product Name Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon Connector Circular Straight Plug 55Ct Socket Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data