ITT Cannon Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon KPT06F22-55PX

Description
KPT 55C 55#20 PIN PLUG
Request a Quote Datasheet
Description
KPT 55C 55#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPT 55C 55#20 PIN PLUG

KPT 55C 55#20 PIN PLUG

Buy Now
Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon - 67H0260 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon
67H0260
Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon 67H0260
CIRCULAR CONNECTOR PLUG SIZE 22, 55 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 55 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet
Connector Circular Straight Plug 55Ct Pin Itt Cannon - 50AJ4038 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Straight Plug 55Ct Pin Itt Cannon
50AJ4038
Connector Circular Straight Plug 55Ct Pin Itt Cannon 50AJ4038
CONNECTOR CIRCULAR STRAIGHT PLUG 55CT PIN

CONNECTOR CIRCULAR STRAIGHT PLUG 55CT PIN

Supplier's Site
26482 - Style Series I & Mil Battery Itt Cannon - 37P9562 - Newark, An Avnet Company
Chicago, IL, United States
26482 - Style Series I & Mil Battery Itt Cannon
37P9562
26482 - Style Series I & Mil Battery Itt Cannon 37P9562
26482 - Style Series I & Mil Battery

26482 - Style Series I & Mil Battery

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPT06F22-55PX 67H0260 50AJ4038 37P9562
Product Name Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon Connector Circular Straight Plug 55Ct Pin Itt Cannon 26482 - Style Series I & Mil Battery Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products