ITT Cannon Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon KPT06F22-55PA71

Description
CIRCULAR CONNECTOR PLUG SIZE 22, 55 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR PLUG SIZE 22, 55 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 22, 55 Position, Cable from ITT Cannon is designed for reliable interconnectivity in various applications. This connector features a straight plug shell style and accommodates 55 solder pin contacts, ensuring secure and efficient connections. The coupling style is bayonet, which provides a robust locking mechanism for enhanced durability. Additionally, the contacts are gold plated, contributing to improved conductivity and corrosion resistance. This product is RoHS compliant, making it suitable for environmentally conscious projects. Its specifications make it a viable option for engineers seeking a dependable connector solution in demanding environments.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 22, 55 Position, Cable from ITT Cannon is designed for reliable interconnectivity in various applications. This connector features a straight plug shell style and accommodates 55 solder pin contacts, ensuring secure and efficient connections. The coupling style is bayonet, which provides a robust locking mechanism for enhanced durability. Additionally, the contacts are gold plated, contributing to improved conductivity and corrosion resistance. This product is RoHS compliant, making it suitable for environmentally conscious projects. Its specifications make it a viable option for engineers seeking a dependable connector solution in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon - 31M2508 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon
31M2508
Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon 31M2508
CIRCULAR CONNECTOR PLUG SIZE 22, 55 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 22, 55 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31M2508
Product Name Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Din Rail, Channel - 2946-2001-1421/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers