ITT Cannon Circular Conn, Plug, 20-39, Cable; Product Range Itt Cannon KPT06F20-39S

Description
CIRCULAR CONN, PLUG, 20-39, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:20-39 RoHS Compliant: No
Description
CIRCULAR CONN, PLUG, 20-39, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:20-39 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 20-39, Cable; Product Range Itt Cannon - 12AC9891 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 20-39, Cable; Product Range Itt Cannon
12AC9891
Circular Conn, Plug, 20-39, Cable; Product Range Itt Cannon 12AC9891
CIRCULAR CONN, PLUG, 20-39, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:20-39 RoHS Compliant: No

CIRCULAR CONN, PLUG, 20-39, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:20-39 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12AC9891
Product Name Circular Conn, Plug, 20-39, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
High Flow Power Backplane 2x2 Male +6 Signal Right Angle Press Fit Connector - 80319RH6-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
HBB Series: High Power, Quick Release Circular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
View Details