The Circular Connector Plug Size 20, 16 Position, Cable from the KPT Series by ITT Cannon features a straight plug shell style and is designed for robust applications. It has 16 solder cup contacts made of gold-plated copper alloy, ensuring reliable connectivity. The connector is constructed from aluminum alloy with olive drab chromate over cadmium plating, providing durability and corrosion resistance. It is rated for a contact current of 13.0 A and can operate within a temperature range of -55°C to +125°C. The connector meets IP67 standards for water tightness and can withstand 500 mating cycles. It is suitable for use in environments requiring high reliability and performance, making it a viable option for various engineering projects.
KPT 16C 16#16 PIN PLUG
CIRCULAR CONNECTOR PLUG SIZE 20, 16 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | KPT06F20-16PX | 67H0245 |
| Product Name | Circular Connector Plug Size 20, 16 Position, Cable; Product Range Itt Cannon | |
| Connector Type | Circular / Cylindrical Connectors |