ITT Cannon Circular Connector Plug Size 20, 16 Position, Cable; Product Range Itt Cannon KPT06F20-16PW

Description
KPT 16C 16#20 PIN PLUG
Request a Quote Datasheet
Description
KPT 16C 16#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPT 16C 16#20 PIN PLUG

KPT 16C 16#20 PIN PLUG

Buy Now
Circular Connector Plug Size 20, 16 Position, Cable; Product Range Itt Cannon - 67H0244 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 16 Position, Cable; Product Range Itt Cannon
67H0244
Circular Connector Plug Size 20, 16 Position, Cable; Product Range Itt Cannon 67H0244
CIRCULAR CONNECTOR PLUG SIZE 20, 16 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 16 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number KPT06F20-16PW 67H0244
Product Name Circular Connector Plug Size 20, 16 Position, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10013YLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Current Rating 1.1 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1404-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
2 suppliers