ITT Cannon Circular Connector Assemblies KPT06F20-16P

Description
KPT06F20-16P
Request a Quote Datasheet
Description
KPT06F20-16P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1003-KPT06F20-16P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1003-KPT06F20-16P-ND
Circular Connector Assemblies 1003-KPT06F20-16P-ND
KPT06F20-16P

KPT06F20-16P

Buy Now Datasheet
Swedesboro, NJ, United States
KPT 16C 16#20 PIN PLUG

KPT 16C 16#20 PIN PLUG

Buy Now
Circular Connector Plug Size 20, 16 Position, Cable; Product Range Itt Cannon - 49H5687 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 16 Position, Cable; Product Range Itt Cannon
49H5687
Circular Connector Plug Size 20, 16 Position, Cable; Product Range Itt Cannon 49H5687
CIRCULAR CONNECTOR PLUG SIZE 20, 16 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 16 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site
Connector Circular Straight Plug 16Ct Pin Itt Cannon - 50AJ4031 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Straight Plug 16Ct Pin Itt Cannon
50AJ4031
Connector Circular Straight Plug 16Ct Pin Itt Cannon 50AJ4031
CONNECTOR CIRCULAR STRAIGHT PLUG 16CT PIN

CONNECTOR CIRCULAR STRAIGHT PLUG 16CT PIN

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1003-KPT06F20-16P-ND KPT06F20-16P 49H5687 50AJ4031
Product Name Circular Connector Assemblies Circular Connector Plug Size 20, 16 Position, Cable; Product Range Itt Cannon Connector Circular Straight Plug 16Ct Pin Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 13.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1611/1000-867-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details