KPT 32C 32#20 PIN PLUG
CIRCULAR CONNECTOR PLUG SIZE 18, 32 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts;
CONNECTOR CIRCULAR STRAIGHT PLUG 32CT PIN
| RS Components, Ltd. | PEI-Genesis | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 466696 | ITT Cannon KPT06F18-32P | 09H1825 | 50AJ4029 |
| Product Name | Mil Spec Circular Connectors | Circular Connector Plug Size 18, 32 Position, Cable; Product Range Itt Cannon | Connector Circular Straight Plug 32Ct Pin Itt Cannon | |
| Connector Type | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Gender | Male / Plug | Male / Plug | ||
| Geometry | Straight; Straight | Straight | ||
| Termination | Solder |