ITT Cannon Circular Connector Plug Size 18, 11 Position, Cable; Product Range Itt Cannon KPT06F18-11SZ

Description
CIRCULAR CONNECTOR PLUG SIZE 18, 11 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:Z RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 18, 11 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:Z RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 18, 11 Position, Cable from the KPT Series by ITT Cannon features a straight plug shell style and is designed for robust applications. It has 11 contacts of size 16, utilizing solder cup contact type with copper alloy contacts that are gold plated for enhanced conductivity. The connector is constructed from aluminum alloy with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. This connector is rated for an operating temperature range of -55°C to +125°C and can withstand a minimum of 500 mating cycles. It offers a high insulator resistance of approximately 5000 MOhm and a test voltage of 2300 Vrms. The connector is also rated for IP67 water tightness, making it suitable for applications requiring protection against dust and water ingress. Vibration resistance is rated at 200 m/s² across a frequency range of 10 to 2000 Hz, ensuring reliability in dynamic environments.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 18, 11 Position, Cable from the KPT Series by ITT Cannon features a straight plug shell style and is designed for robust applications. It has 11 contacts of size 16, utilizing solder cup contact type with copper alloy contacts that are gold plated for enhanced conductivity. The connector is constructed from aluminum alloy with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. This connector is rated for an operating temperature range of -55°C to +125°C and can withstand a minimum of 500 mating cycles. It offers a high insulator resistance of approximately 5000 MOhm and a test voltage of 2300 Vrms. The connector is also rated for IP67 water tightness, making it suitable for applications requiring protection against dust and water ingress. Vibration resistance is rated at 200 m/s² across a frequency range of 10 to 2000 Hz, ensuring reliability in dynamic environments.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 18, 11 Position, Cable; Product Range Itt Cannon - 67H0235 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 11 Position, Cable; Product Range Itt Cannon
67H0235
Circular Connector Plug Size 18, 11 Position, Cable; Product Range Itt Cannon 67H0235
CIRCULAR CONNECTOR PLUG SIZE 18, 11 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:Z RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 11 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:Z RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67H0235
Product Name Circular Connector Plug Size 18, 11 Position, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products