ITT Cannon Circular Connector Plug Size 18, 11 Position, Cable; Product Range Itt Cannon KPT06F18-11SW

Description
CIRCULAR CONNECTOR PLUG SIZE 18, 11 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR PLUG SIZE 18, 11 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 18, 11 Position, Cable; Product Range Itt Cannon - 67H0232 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 11 Position, Cable; Product Range Itt Cannon
67H0232
Circular Connector Plug Size 18, 11 Position, Cable; Product Range Itt Cannon 67H0232
CIRCULAR CONNECTOR PLUG SIZE 18, 11 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 11 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67H0232
Product Name Circular Connector Plug Size 18, 11 Position, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data