ITT Cannon Circular Connector Plug, Size 16, 8 Position, Cable; Product Range Itt Cannon KPT06F16-8SW

Description
KPT 8C 8#16 SKT PLUG
Request a Quote Datasheet
Description
KPT 8C 8#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPT 8C 8#16 SKT PLUG

KPT 8C 8#16 SKT PLUG

Buy Now
Circular Connector Plug, Size 16, 8 Position, Cable; Product Range Itt Cannon - 07C8796 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 16, 8 Position, Cable; Product Range Itt Cannon
07C8796
Circular Connector Plug, Size 16, 8 Position, Cable; Product Range Itt Cannon 07C8796
CIRCULAR CONNECTOR PLUG, SIZE 16, 8 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 16, 8 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number KPT06F16-8SW 07C8796
Product Name Circular Connector Plug, Size 16, 8 Position, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, M39029 Size 8 Socket w/Enviro Seal - 190839-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Contacts - 1508-097-0267-16A1267-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCB Connectors - NCK-FYG-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details