26482 - STYLE SERIES I & MIL BAT
KPT 26C 26#20 SKT PLUG
Circular Connector, MIL-C-26482 Series I (VG95328), Receptacle, 26, Socket, Solder, Cable Mount RoHS Compliant: Yes
CONNECTOR CIRCULAR STRAIGHT PLUG 26CT SOCKET
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1003-KPT06F16-26S-ND | KPT06F16-26S | 468787 | 01C6496 | 50AJ4023 |
| Product Name | Circular Connector Assemblies | Mil Spec Circular Connectors | Circular Connector, Mil-C-26482 Series I (Vg95328), Receptacle, 26, Socket, Solder, Cable Mount Rohs Compliant Itt Cannon | Connector Circular Straight Plug 26Ct Socket Itt Cannon | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | Cable mount | |||
| Voltage Rating | 600 to 850 volts | ||||
| Current Rating | 7.5 amps |