ITT CANNON
KPT06F16-26PF187 -- KPT 26C 26#20 PIN PLUG ITT CANNON
ITT Cannon
Kpt 26C 26#20 Pin Plug Itt Cannon
KPT06F16-26PF187
Description
KPT 26C 26#20 PIN PLUG
Description
KPT 26C 26#20 PIN PLUG
Suppliers
Kpt 26C 26#20 Pin Plug Itt Cannon
02K1934
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
02K1934 |
|
Product Name
|
Kpt 26C 26#20 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details