The Circular Connector Plug, Size 14, 5 Position, Cable, part number KPT06F14-5S, is designed for robust applications requiring reliable connectivity. It features a straight plug shell style and includes five contacts of size 16, utilizing solder cup contact type. The connector is constructed from aluminum alloy with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. This connector is rated for a contact current of 13.0 A and operates effectively within a temperature range of -55°C to +125°C (-67°F to 257°F). It has a minimum mating cycle rating of 500 and is designed to withstand vibrations of up to 200 m/s² across a frequency range of 10 to 2000 Hz. The insulator resistance is approximately 5000 MOhm, and it can handle a test voltage of 2300 Vrms. The connector meets IP67 standards for water tightness, making it suitable for applications where moisture resistance is critical. It is compliant with VG95319 testing standards, ensuring reliability in demanding environments. This product is ideal for engineers seeking a dependable circular connector for various industrial applications.
KPT 5C 5#16 SKT PLUG
26482 - STYLE SERIES I & MIL BAT
CIRCULAR CONNECTOR PLUG, SIZE 14, 5 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No
CONN CIR SKT 5 POS SOLDER STCABLE MT 5TERM 1 PORT / ITT CANNON
26482 - Style Series I & Mil Battery
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | KPT06F14-5S | 1003-KPT06F14-5S-ND | 98F6768 | 45AJ4822 |
| Product Name | Circular Connector Assemblies | Circular Connector Plug, Size 14, 5 Position, Cable; Product Range Itt Cannon | Conn Cir Skt 5 Pos Solder Stcable Mt 5Term 1 Port / Itt Cannon Itt Cannon | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Free Hanging (In-Line) | |||
| Voltage Rating | 1000 to 1400 volts |