KPT 5C 5#16 PIN PLUG
KPT 5C 5#16 PIN PLUG
CIRCULAR CONNECTOR PLUG, SIZE 14, 5 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:14-5RoHS
CONNECTOR CIRCULAR STRAIGHT PLUG 05CT PIN
| Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | KPT06F14-5P | ITT Cannon KPT06F14-5P | 28H9231 | 50AJ4018 |
| Product Name | Circular Connector Plug, Size 14, 5 Position, Cable; Product Range Itt Cannon | Connector Circular Straight Plug 05Ct Pin Itt Cannon | ||
| Gender | Male / Plug |