ITT Cannon Circular Connector Plug Size 14, 15 Position, Cable; Product Range Itt Cannon KPT06F14-15S

Description
KPT 15C 14#20 1#16 SKT PLUG
Request a Quote
Description
KPT 15C 14#20 1#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPT 15C 14#20 1#16 SKT PLUG

KPT 15C 14#20 1#16 SKT PLUG

Buy Now
Circular Connector Plug Size 14, 15 Position, Cable; Product Range Itt Cannon - 99B6438 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 15 Position, Cable; Product Range Itt Cannon
99B6438
Circular Connector Plug Size 14, 15 Position, Cable; Product Range Itt Cannon 99B6438
CIRCULAR CONNECTOR PLUG SIZE 14, 15 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 15 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site
Itt Cannon Itt Cannon - 38AJ7695 - Newark, An Avnet Company
Chicago, IL, United States
Itt Cannon Itt Cannon
38AJ7695
Itt Cannon Itt Cannon 38AJ7695
ITT CANNON

ITT CANNON

Supplier's Site
26482 - Style Series I & Mil Battery Itt Sealectro - 51M2622 - Newark, An Avnet Company
Chicago, IL, United States
26482 - Style Series I & Mil Battery Itt Sealectro
51M2622
26482 - Style Series I & Mil Battery Itt Sealectro 51M2622
26482 - Style Series I & Mil Battery

26482 - Style Series I & Mil Battery

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPT06F14-15S 99B6438 38AJ7695
Product Name Circular Connector Plug Size 14, 15 Position, Cable; Product Range Itt Cannon Itt Cannon Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data