ITT Cannon Circular Connector Plug Size 14, 15 Position, Cable; Product Range Itt Cannon KPT06F14-15PY

Description
KPT 15C 14#20 1#16 PIN PLUG
Request a Quote Datasheet
Description
KPT 15C 14#20 1#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT06F14-15PY - PEI-Genesis
Philadelphia, PA, United States
KPT 15C 14#20 1#16 PIN PLUG

KPT 15C 14#20 1#16 PIN PLUG

Buy Now
Circular Connector Plug Size 14, 15 Position, Cable; Product Range Itt Cannon - 67H0205 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 15 Position, Cable; Product Range Itt Cannon
67H0205
Circular Connector Plug Size 14, 15 Position, Cable; Product Range Itt Cannon 67H0205
CIRCULAR CONNECTOR PLUG SIZE 14, 15 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 15 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT06F14-15PY 67H0205
Product Name Circular Connector Plug Size 14, 15 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Mil Spec Circular Connectors - 107120 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details