ITT Cannon Mil Spec Cir Conn, Plug, 12-8, Solder; Product Range Itt Cannon KPT06F128S

Description
MIL SPEC CIR CONN, PLUG, 12-8, SOLDER; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:12-8
Datasheet
Description
MIL SPEC CIR CONN, PLUG, 12-8, SOLDER; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:12-8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mil Spec Cir Conn, Plug, 12-8, Solder; Product Range Itt Cannon - 37P9519 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 12-8, Solder; Product Range Itt Cannon
37P9519
Mil Spec Cir Conn, Plug, 12-8, Solder; Product Range Itt Cannon 37P9519
MIL SPEC CIR CONN, PLUG, 12-8, SOLDER; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:12-8

MIL SPEC CIR CONN, PLUG, 12-8, SOLDER; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:12-8

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 37P9519
Product Name Mil Spec Cir Conn, Plug, 12-8, Solder; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-576-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers
Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Right Angle UHF Female to UHF Male, Adapter - SALE-9243 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details