ITT Cannon Mil Spec Cir Conn, Plug, 12-10, Solder; Product Range Itt Cannon KPT06F1210S

Description
MIL SPEC CIR CONN, PLUG, 12-10, SOLDER; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:12-10
Datasheet
Description
MIL SPEC CIR CONN, PLUG, 12-10, SOLDER; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:12-10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mil Spec Cir Conn, Plug, 12-10, Solder; Product Range Itt Cannon - 37P9515 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 12-10, Solder; Product Range Itt Cannon
37P9515
Mil Spec Cir Conn, Plug, 12-10, Solder; Product Range Itt Cannon 37P9515
MIL SPEC CIR CONN, PLUG, 12-10, SOLDER; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:12-10

MIL SPEC CIR CONN, PLUG, 12-10, SOLDER; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:12-10

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 37P9515
Product Name Mil Spec Cir Conn, Plug, 12-10, Solder; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

UHF Male, RG58C/U - 8911 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
BNC (M) St. Connector For LMR400/HLF400 Cable - ET-BMS-7 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details