ITT Cannon Circular Connector Assemblies KPT06F12-8P

Description
26482 - STYLE SERIES I & MIL BAT
Request a Quote Datasheet
Description
26482 - STYLE SERIES I & MIL BAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1003-KPT06F12-8P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1003-KPT06F12-8P-ND
Circular Connector Assemblies 1003-KPT06F12-8P-ND
26482 - STYLE SERIES I & MIL BAT

26482 - STYLE SERIES I & MIL BAT

Buy Now Datasheet
 - ITT Cannon KPT06F12-8P - PEI-Genesis
Philadelphia, PA, United States
KPT 8C 8#20 PIN PLUG

KPT 8C 8#20 PIN PLUG

Buy Now
Circular Connector Plug, Size 12, 8 Position, Cable; Product Range Itt Cannon - 96B1917 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 12, 8 Position, Cable; Product Range Itt Cannon
96B1917
Circular Connector Plug, Size 12, 8 Position, Cable; Product Range Itt Cannon 96B1917
CIRCULAR CONNECTOR PLUG, SIZE 12, 8 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:12-8RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 12, 8 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:12-8RoHS Compliant: No

Supplier's Site
Circular Conn, Plug, 12-8, Cable; Product Range Itt Cannon - 12AC9879 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 12-8, Cable; Product Range Itt Cannon
12AC9879
Circular Conn, Plug, 12-8, Cable; Product Range Itt Cannon 12AC9879
CIRCULAR CONN, PLUG, 12-8, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:12-8; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONN, PLUG, 12-8, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:12-8; Insert Rotation:NRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1003-KPT06F12-8P-ND ITT Cannon KPT06F12-8P 96B1917
Product Name Circular Connector Assemblies Circular Connector Plug, Size 12, 8 Position, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 600 to 850 volts
Current Rating 7.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
50 Ohm BNC Bulkhead Jack - 111202 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
High Frequency Mini-Lock Connectors - SMPM Series - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors; Military Connector
Mounting Male Straight PCB Mount
View Details