ITT Cannon Circular Connector Assemblies KPT06F12-10S

Description
KPT 10C 10#20 SKT PLUG
Request a Quote Datasheet
Description
KPT 10C 10#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT06F12-10S - PEI-Genesis
Philadelphia, PA, United States
KPT 10C 10#20 SKT PLUG

KPT 10C 10#20 SKT PLUG

Buy Now
Circular Connector Assemblies - 1003-KPT06F12-10S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1003-KPT06F12-10S-ND
Circular Connector Assemblies 1003-KPT06F12-10S-ND
26482 - STYLE SERIES I & MIL BAT

26482 - STYLE SERIES I & MIL BAT

Buy Now Datasheet
Circular Connector Plug Size 12, 10 Position, Cable; Product Range Itt Cannon - 99F4747 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 12, 10 Position, Cable; Product Range Itt Cannon
99F4747
Circular Connector Plug Size 12, 10 Position, Cable; Product Range Itt Cannon 99F4747
CIRCULAR CONNECTOR PLUG SIZE 12, 10 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 12, 10 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site
Connector Circular Straight Plug 10Ct Socket Itt Cannon - 50AJ4012 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Straight Plug 10Ct Socket Itt Cannon
50AJ4012
Connector Circular Straight Plug 10Ct Socket Itt Cannon 50AJ4012
CONNECTOR CIRCULAR STRAIGHT PLUG 10CT SOCKET

CONNECTOR CIRCULAR STRAIGHT PLUG 10CT SOCKET

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT06F12-10S 1003-KPT06F12-10S-ND 99F4747 50AJ4012
Product Name Circular Connector Assemblies Circular Connector Plug Size 12, 10 Position, Cable; Product Range Itt Cannon Connector Circular Straight Plug 10Ct Socket Itt Cannon
Gender Male / Plug
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data