ITT Cannon Circular Connector Plug Size 12, 10 Position, Cable; Product Range Itt Cannon KPT06F12-10PY

Description
KPT 10C 10#20 PIN PLUG
Request a Quote Datasheet
Description
KPT 10C 10#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT06F12-10PY - PEI-Genesis
Philadelphia, PA, United States
KPT 10C 10#20 PIN PLUG

KPT 10C 10#20 PIN PLUG

Buy Now
Swedesboro, NJ, United States
KPT 10C 10#20 PIN PLUG

KPT 10C 10#20 PIN PLUG

Buy Now
Circular Connector Plug Size 12, 10 Position, Cable; Product Range Itt Cannon - 67H0186 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 12, 10 Position, Cable; Product Range Itt Cannon
67H0186
Circular Connector Plug Size 12, 10 Position, Cable; Product Range Itt Cannon 67H0186
CIRCULAR CONNECTOR PLUG SIZE 12, 10 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 12, 10 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT06F12-10PY KPT06F12-10PY 67H0186
Product Name Circular Connector Plug Size 12, 10 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products