ITT Cannon Circular Connector Plug Size 12, 10 Position, Cable; Product Range Itt Cannon KPT06F12-10P

Description
KPT 10C 10#20 PIN PLUG
Request a Quote Datasheet
Description
KPT 10C 10#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPT 10C 10#20 PIN PLUG

KPT 10C 10#20 PIN PLUG

Buy Now
 - ITT Cannon KPT06F12-10P - PEI-Genesis
Philadelphia, PA, United States
KPT 10C 10#20 PIN PLUG

KPT 10C 10#20 PIN PLUG

Buy Now
Circular Connector Plug Size 12, 10 Position, Cable; Product Range Itt Cannon - 96B3857 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 12, 10 Position, Cable; Product Range Itt Cannon
96B3857
Circular Connector Plug Size 12, 10 Position, Cable; Product Range Itt Cannon 96B3857
CIRCULAR CONNECTOR PLUG SIZE 12, 10 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 12, 10 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site
Circular Conn, Plug, 12-10, Cable; Product Range Itt Cannon - 12AC9878 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 12-10, Cable; Product Range Itt Cannon
12AC9878
Circular Conn, Plug, 12-10, Cable; Product Range Itt Cannon 12AC9878
CIRCULAR CONN, PLUG, 12-10, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:12-10 RoHS Compliant: No

CIRCULAR CONN, PLUG, 12-10, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:12-10 RoHS Compliant: No

Supplier's Site
Mil Spec Cir Conn, Plug, 12-10, Solder; Product Range Itt Cannon - 11M2281 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 12-10, Solder; Product Range Itt Cannon
11M2281
Mil Spec Cir Conn, Plug, 12-10, Solder; Product Range Itt Cannon 11M2281
MIL SPEC CIR CONN, PLUG, 12-10, SOLDER; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:12-10

MIL SPEC CIR CONN, PLUG, 12-10, SOLDER; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:12-10

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPT06F12-10P ITT Cannon KPT06F12-10P 96B3857
Product Name Circular Connector Plug Size 12, 10 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 8 POSITIONS VERTICAL - 80203-508V8L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
75 Ohm TRB Connector, Triax 3-Lug - 110459 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Coupling Bayonet
View Details
MIL-DTL-26482 Filter Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Military Connector
View Details