KPT 6C 6#20 SKT PLUG
KPT 6C 6#20 SKT PLUG
CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No
CON CIRC STRT PLUG 06CT SOC
| Heilind Electronics, Inc. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | KPT06F10-6S | 466624 | KPT06F10-6S | 98F9654 | 12AC9876 |
| Product Name | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Mil Spec Circular Connectors | Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Itt Cannon | Con Circ Strt Plug 06Ct Soc Itt Cannon | |
| Gender | Male / Plug | Male / Plug; Female / Jack | |||
| Connector Type | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | |||
| Geometry | Straight; Straight | ||||
| Termination | Solder |