The Circular Connector Plug, Size 10, 6 Position, from the KPT Series by ITT Cannon features a straight plug shell style and is designed for cable applications. It has a contact arrangement of 10-6 with six size 20 solder cup contacts. The connector is constructed from aluminum alloy with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. This connector is rated for a contact current of 7.5 A and can operate within a temperature range of -55°C to +125°C (-67°F to 257°F). It is designed to withstand a minimum of 500 mating cycles and is tested for vibration resistance at 200 m/s² across a frequency range of 10 to 2000 Hz. The connector also meets IP67 standards for water tightness and has an insulator resistance of approximately 5000 MOhm, with a test voltage of 1500 Vrms. Engineers considering this product should note its compliance with VG95319 standards and its suitability for applications requiring reliable performance in harsh conditions.
KPT 6C 6#20 PIN PLUG
KPT 6C 6#20 PIN PLUG
CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-6RoHS
| PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon KPT06F10-6PW | KPT06F10-6PW | 67H0174 |
| Product Name | Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Itt Cannon | ||
| Gender | Male / Plug |