ITT Cannon Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Itt Cannon KPT06E8-4S

Description
KPT 4C 4#20 SKT PLUG
Request a Quote
Description
KPT 4C 4#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT06E8-4S - PEI-Genesis
Philadelphia, PA, United States
KPT 4C 4#20 SKT PLUG

KPT 4C 4#20 SKT PLUG

Buy Now
Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Itt Cannon - 20C7894 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Itt Cannon
20C7894
Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Itt Cannon 20C7894
CIRCULAR CONNECTOR, PLUG, SIZE 8, 4 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 4 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site
Circular Conn, Plug, 8-4, Cable; Product Range Itt Cannon - 12AC9874 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 8-4, Cable; Product Range Itt Cannon
12AC9874
Circular Conn, Plug, 8-4, Cable; Product Range Itt Cannon 12AC9874
CIRCULAR CONN, PLUG, 8-4, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:8-4 RoHS Compliant: No

CIRCULAR CONN, PLUG, 8-4, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:8-4 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT06E8-4S 20C7894
Product Name Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data